HARTING Inc. of North America Heavy Duty Top, 10B, 2 Lever, Cable; Heavy Duty Connector Type Harting 19430100737

Description
HEAVY DUTY TOP, 10B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY TOP, 10B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han-Eco B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Top, 10B, 2 Lever, Cable; Heavy Duty Connector Type Harting - 39AH8085 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Top, 10B, 2 Lever, Cable; Heavy Duty Connector Type Harting
39AH8085
Heavy Duty Top, 10B, 2 Lever, Cable; Heavy Duty Connector Type Harting 39AH8085
HEAVY DUTY TOP, 10B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han-Eco B Series RoHS Compliant: Yes

HEAVY DUTY TOP, 10B, 2 LEVER, CABLE; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Nylon (Polyamide), Fibreglass Reinforced; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han-Eco B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39AH8085
Product Name Heavy Duty Top, 10B, 2 Lever, Cable; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details