HARTING Inc. of North America Rectangular Insert, Plug, 20 Position; Product Range Harting 19410202601

Description
RECTANGULAR INSERT, PLUG, 20 POSITION; Product Range:Han-Eco Series; No. of Contacts:21Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:16AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 20 POSITION; Product Range:Han-Eco Series; No. of Contacts:21Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:16AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 20 Position; Product Range Harting - 87X4723 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 20 Position; Product Range Harting
87X4723
Rectangular Insert, Plug, 20 Position; Product Range Harting 87X4723
RECTANGULAR INSERT, PLUG, 20 POSITION; Product Range:Han-Eco Series; No. of Contacts:21Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:16AWG; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 20 POSITION; Product Range:Han-Eco Series; No. of Contacts:21Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:16AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 87X4723
Product Name Rectangular Insert, Plug, 20 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Annular Seal 42
Specs
NPT Thread 1/4" NPT
View Details
100PCS Stainless Steel 316 Metal Screw In Vents m12x1.5 Screw In Vents IP68 - MIV-12SUS316 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Steel - Stainless; Stainless Steel
View Details