HARTING Inc. of North America Rectangular Insert, Receptacle, 14 Position; Product Range Harting 19410142701

Description
RECTANGULAR INSERT, RECEPTACLE, 14 POSITION; Product Range:Han-Eco Series; No. of Contacts:15Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 14 POSITION; Product Range:Han-Eco Series; No. of Contacts:15Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 14 Position; Product Range Harting - 67X8378 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 14 Position; Product Range Harting
67X8378
Rectangular Insert, Receptacle, 14 Position; Product Range Harting 67X8378
RECTANGULAR INSERT, RECEPTACLE, 14 POSITION; Product Range:Han-Eco Series; No. of Contacts:15Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:16AWG RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 14 POSITION; Product Range:Han-Eco Series; No. of Contacts:15Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X8378
Product Name Rectangular Insert, Receptacle, 14 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
EPDM Rubber Washer Plugs - MEWP8 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details