HARTING Inc. of North America Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting 19410102701

Description
HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting - 51AC2861 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting
51AC2861
Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting 51AC2861
HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2861
Product Name Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

M8x1.25 metal vent plugs - MIV-M8CAPG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Brass In Nickel Plate
NPT Thread 1 1/4" NPT; M8x1.25
View Details
Cable Gland Plugs - 8659789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details
Paper Tapered Plugs - MPTP027 - MOCAP LLC
Specs
Overall Length 0.6890 inch (17.5 mm)
Material Paper
NPT Thread 1/4" NPT; 1 1/4" NPT; 1-1/4
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details