MOCAP LLC Paper Tapered Plugs MPTP027

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP027 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP027
Paper Tapered Plugs MPTP027
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP027
Product Name Paper Tapered Plugs
Overall Length 0.6890 inch (17.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Barrel Plugs with Flange - BPF220 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.2165 inch (5.5 mm)
Material Polyethylene (PE)
View Details
Outside Pull Tapered Plastic Plugs - OP.58/.66 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
EPDM Rubber Pull Plugs - MEPP.141 - MOCAP LLC
Specs
Overall Length 0.6260 inch (15.9 mm)
View Details
Center Pull Tapered Plastic Plugs - CP2.30/2.46 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 1 inch (25.4 mm)
Material Polyethylene (PE)
View Details