HARTING Inc. of North America Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting 19410102601

Description
HEAVY DUTY INSERT, PLUG, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting - 51AC2860 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting
51AC2860
Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting 51AC2860
HEAVY DUTY INSERT, PLUG, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10POS, 2.5MM2; Product Range:Han-Eco Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site
Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting - 37AC2205 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting
37AC2205
Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting 37AC2205
HEAVY DUTY INSERT, PLUG, 10POS, 2.5MM2; Product Range:Han-Eco Series; No. of Contacts:10Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 10POS, 2.5MM2; Product Range:Han-Eco Series; No. of Contacts:10Contacts; Rectangular Shell Size:6B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2860
Product Name Heavy Duty Insert, Plug, 10Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details