HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19407030951

Description
Base - Panel Mount 90° Connector Side Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Base - Panel Mount 90° Connector Side Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19407030951-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19407030951-ND
Heavy Duty Connector Housings, Hoods, Bases 19407030951-ND
Base - Panel Mount 90° Connector Side Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Base - Panel Mount 90° Connector Side Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
Power Connectors - 19407030951 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19407030951
Power Connectors 19407030951
Harting Han 3HPR Surface M. H. long, RoH

Harting Han 3HPR Surface M. H. long, RoH

Buy Now
3A Hpr Angled Surface Mount Housing - Long Construction, Screw Locking, Epoxy Powder, (W/ Fixing Screw Through Holes), M25 Harting - 45W1156 - Newark, An Avnet Company
Chicago, IL, United States
3A Hpr Angled Surface Mount Housing - Long Construction, Screw Locking, Epoxy Powder, (W/ Fixing Screw Through Holes), M25 Harting
45W1156
3A Hpr Angled Surface Mount Housing - Long Construction, Screw Locking, Epoxy Powder, (W/ Fixing Screw Through Holes), M25 Harting 45W1156
3A HPR angled Surface Mount Housing - long construction, Screw Locking, epoxy powder, (w/ fixing screw through holes), M25

3A HPR angled Surface Mount Housing - long construction, Screw Locking, epoxy powder, (w/ fixing screw through holes), M25

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19407030951-ND 19407030951 45W1156
Product Name Heavy Duty Connector Housings, Hoods, Bases Power Connectors 3A Hpr Angled Surface Mount Housing - Long Construction, Screw Locking, Epoxy Powder, (W/ Fixing Screw Through Holes), M25 Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details