HARTING Inc. of North America Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting 19405100483

Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
Description
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Hood, part number 51AK5136, is designed for use in harsh outdoor environments, featuring a top entry design and a central locking lever for secure closure. It is part of the Han® HPR Compact series and is constructed from corrosion-resistant aluminum die-cast material, which is powder-coated for added durability. The hood has a size designation of 10B and accommodates cable entry through one M40 opening. It is rated for a temperature range of -40 to +125 °C and offers a high degree of protection with an IP rating of IP65, IP68, and IP6K9K according to ISO 20653. The product is compliant with various standards, including RoHS and CE, and has received approvals from DNV GL and UL/CSA.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Hood, part number 51AK5136, is designed for use in harsh outdoor environments, featuring a top entry design and a central locking lever for secure closure. It is part of the Han® HPR Compact series and is constructed from corrosion-resistant aluminum die-cast material, which is powder-coated for added durability. The hood has a size designation of 10B and accommodates cable entry through one M40 opening. It is rated for a temperature range of -40 to +125 °C and offers a high degree of protection with an IP rating of IP65, IP68, and IP6K9K according to ISO 20653. The product is compliant with various standards, including RoHS and CE, and has received approvals from DNV GL and UL/CSA.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting - 51AK5136 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting
51AK5136
Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting 51AK5136
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series

HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK5136
Product Name Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details