The Heavy Duty Hood, part number 51AK5135, is designed for use in harsh outdoor environments, featuring a top entry design and a central locking lever for secure closure. It is part of the Han® HPR Compact series and is constructed from corrosion-resistant aluminum die-cast material, which is powder-coated for added durability. The hood is rated for a temperature range of -40 to +125 °C and offers high protection with an IP rating of IP65, IP68, and IP6K9K according to ISO 20653. It complies with various standards, including UL 50, UL 50E, and is RoHS compliant. The product is suitable for applications requiring robust and reliable connector housings.
HEAVY DUTY HOOD, 1 LEVER, SIZE 10B, ALUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:1 Lever; Rectangular Shell Size:10B; Product Range:Han HPR Compact Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AK5135 |
| Product Name | Heavy Duty Hood, 1 Lever, Size 10B, Alum; Heavy Duty Connector Type Harting |