HEAVY DUTY HOOD, SCREW, SIZE 6B, ALUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Die-Cast; Locking Type:Screw; Rectangular Shell Size:6B; Product Range:Han HPR Compact Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AK5126 |
| Product Name | Heavy Duty Hood, Screw, Size 6B, Alum; Heavy Duty Connector Type Harting |