HARTING Inc. of North America Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting 19400060411

Description
HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting - 29H1924 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting
29H1924
Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting 29H1924
HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, SCREW, SIZE 6B; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:6B; For Use With:Harting Han HPR Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1924
Product Name Heavy Duty Conn, Screw, Size 6B; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details