TOP ENTRY HOOD, SIZE 3A, METAL; PRODUCT RANGE:HAN M SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HAN 3A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:3A; CONNECTOR SHELL SIZE:3A ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 18854258 |
| Product Name | Enclosure Accessory/Kit |