HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19360101421

Description
Hood Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 19360101421-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
19360101421-ND
Heavy Duty Connector Housings, Hoods, Bases 19360101421-ND
Hood Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M25 10B IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
10B Ex Hood Top Entry, Double Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting - 39AH8002 - Newark, An Avnet Company
Chicago, IL, United States
10B Ex Hood Top Entry, Double Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting
39AH8002
10B Ex Hood Top Entry, Double Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting 39AH8002
10B EX Hood Top Entry, Double Lever, Low Construction, M25 (IECEx Intrinsically Safe - IEC EN 60079)

10B EX Hood Top Entry, Double Lever, Low Construction, M25 (IECEx Intrinsically Safe - IEC EN 60079)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19360101421-ND 39AH8002
Product Name Heavy Duty Connector Housings, Hoods, Bases 10B Ex Hood Top Entry, Double Lever, Low Construction, M25 (Iecex Intrinsically Safe - Iec En 60079) Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Coaxial Adapters - P229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Plug to 0.060″ Pin Socket, Adapter - 8011 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details