HOOD, SIDE ENTRY, 24B, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han HMC Series Heavy Duty Connectors; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 22AC5181 |
| Product Name | Hood, Side Entry, 24B, M25, 1 Lever; Heavy Duty Connector Type Harting |