HOOD, 16B, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Han 16B Inserts & Bases; Product Range:Han B HMC SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 67X8351 |
| Product Name | Hood, 16B, Top Entry, Aluminium; Heavy Duty Connector Type Harting |