HARTING Inc. of North America Hood, Side Entry, 16B, M32, 1Lever; Heavy Duty Connector Type Harting 19302160252

Description
HOOD, SIDE ENTRY, 16B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 16B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, 16B, M32, 1Lever is a heavy-duty connector housing designed for high mating cycles, suitable for various industrial applications. It features a surface-mounted design with a single locking lever and is constructed from aluminum die-cast material, which is powder-coated in RAL 7037 (dust grey). The hood accommodates one cable entry of size M32 and is rated for a temperature range of -40 to +125 ¬8C, making it versatile for different environmental conditions. This product has a degree of protection rated at IP65 according to IEC 60529, ensuring resistance to dust and water ingress. It supports a minimum of 10,000 mating cycles when used with compatible HMC components. The locking mechanism is made from polycarbonate and stainless steel, providing durability and reliability. Additionally, the product complies with RoHS and various safety standards, including approvals from DNV GL. The net weight of the hood is 394 grams, and it is manufactured in Germany.

Datasheet Summary
Powered by GS/AI

The Hood, Side Entry, 16B, M32, 1Lever is a heavy-duty connector housing designed for high mating cycles, suitable for various industrial applications. It features a surface-mounted design with a single locking lever and is constructed from aluminum die-cast material, which is powder-coated in RAL 7037 (dust grey). The hood accommodates one cable entry of size M32 and is rated for a temperature range of -40 to +125 ¬8C, making it versatile for different environmental conditions. This product has a degree of protection rated at IP65 according to IEC 60529, ensuring resistance to dust and water ingress. It supports a minimum of 10,000 mating cycles when used with compatible HMC components. The locking mechanism is made from polycarbonate and stainless steel, providing durability and reliability. Additionally, the product complies with RoHS and various safety standards, including approvals from DNV GL. The net weight of the hood is 394 grams, and it is manufactured in Germany.

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, M32, 1Lever; Heavy Duty Connector Type Harting - 67X8349 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, M32, 1Lever; Heavy Duty Connector Type Harting
67X8349
Hood, Side Entry, 16B, M32, 1Lever; Heavy Duty Connector Type Harting 67X8349
HOOD, SIDE ENTRY, 16B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, M32, 1LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han 16B Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8349
Product Name Hood, Side Entry, 16B, M32, 1Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details