HOOD, TOP ENTRY, 48B, M50, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminium Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Harting Han B Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
TOP ENTRY HOOD, SIZE 48B, METAL; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:48B; For Use With:Han 48B Inserts & Bases; Product Range:Han B Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 51AC2833 |
| Product Name | Hood, Top Entry, 48B, M50, 1 Lever; Heavy Duty Connector Type Harting |