HARTING Inc. of North America Hood/Door/Cover 19300240447

Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, M32; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, 24B, TOP ENTRY, ALUMINIUM, M32; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 48594892 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
48594892
Hood/Door/Cover 48594892
HOOD, 24B, TOP ENTRY, ALUMINIUM, M32; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, 24B, TOP ENTRY, ALUMINIUM, M32; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 24B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:24B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 48594892
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products