HARTING Inc. of North America Side Entry Housing, Size 24B, Metal, 2 Lever; Heavy Duty Connector Type Harting 19300240272

Description
SIDE ENTRY HOUSING, SIZE 24B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
Description
SIDE ENTRY HOUSING, SIZE 24B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Entry Housing, Size 24B, Metal, 2 Lever; Heavy Duty Connector Type Harting - 29H1804 - Newark, An Avnet Company
Chicago, IL, United States
Side Entry Housing, Size 24B, Metal, 2 Lever; Heavy Duty Connector Type Harting
29H1804
Side Entry Housing, Size 24B, Metal, 2 Lever; Heavy Duty Connector Type Harting 29H1804
SIDE ENTRY HOUSING, SIZE 24B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

SIDE ENTRY HOUSING, SIZE 24B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1804
Product Name Side Entry Housing, Size 24B, Metal, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details