HARTING Inc. of North America Hood/Door/Cover 19300061440

Description
TOP ENTRY HOOD, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B; CONNECTOR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
TOP ENTRY HOOD, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B; CONNECTOR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 18858737 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
18858737
Hood/Door/Cover 18858737
TOP ENTRY HOOD, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B; CONNECTOR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 6B, METAL; PRODUCT RANGE:HAN B SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 6B INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:6B; CONNECTOR SHELL SIZE:6B ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 18858737
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 5444039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Abs
View Details
4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details