HARTING Inc. of North America Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting 19300060291

Description
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes
Description
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting - 29H1688 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting
29H1688
Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting 29H1688
HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes

HEAVY DUTY BASE, SIDE ENTRY, 6B, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:6B; Product Range:Han B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H1688
Product Name Heavy Duty Base, Side Entry, 6B, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 305 mm (12.01 inch)
Bearing Bore / Ring O.D. 11.02 inch (280 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details