HARTING Inc. of North America Hood, Side Entry, 32A, M25, 2 Lever; Product Range Harting 19200321531

Description
HOOD, SIDE ENTRY, 32A, M25, 2 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 32A, M25, 2 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 32A, M25, 2 Lever; Product Range Harting - 74C5972 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 32A, M25, 2 Lever; Product Range Harting
74C5972
Hood, Side Entry, 32A, M25, 2 Lever; Product Range Harting 74C5972
HOOD, SIDE ENTRY, 32A, M25, 2 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

HOOD, SIDE ENTRY, 32A, M25, 2 LEVER; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:PC (Polycarbonate) Body; For Use With:Harting Han A Series Heavy Duty Connectors; Locking Type:2 Lever RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74C5972
Product Name Hood, Side Entry, 32A, M25, 2 Lever; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details