HOOD, TOP ENTRY, 32A, M32, 2 LEVER; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; RECTANGULAR SHELL SIZE:32A ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 31356284 |
| Product Name | Hood/Door/Cover |
| Type | Cap |