HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200161751ML

Description
Hood - Coupling Connector Bottom Entry M25 16A
Request a Quote Datasheet
Description
Hood - Coupling Connector Bottom Entry M25 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-6850-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-6850-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-6850-ND
Hood - Coupling Connector Bottom Entry M25 16A

Hood - Coupling Connector Bottom Entry M25 16A

Buy Now Datasheet
 - 19200161751ML - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors HOOD COUPLER

Heavy Duty Power Connectors HOOD COUPLER

Buy Now
16A Hood Cable To Cable, Single Lever, M25 W/ Metal Lever Harting - 62M2196 - Newark, An Avnet Company
Chicago, IL, United States
16A Hood Cable To Cable, Single Lever, M25 W/ Metal Lever Harting
62M2196
16A Hood Cable To Cable, Single Lever, M25 W/ Metal Lever Harting 62M2196
16A Hood Cable to Cable, Single Lever, M25 w/ metal lever

16A Hood Cable to Cable, Single Lever, M25 w/ metal lever

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6850-ND 19200161751ML 62M2196
Product Name Heavy Duty Connector Housings, Hoods, Bases 16A Hood Cable To Cable, Single Lever, M25 W/ Metal Lever Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details