HARTING Inc. of North America Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases 19200161540

Description
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® A Connector Type: Hood Package: Bulk Size / Dimension: 3.130" L x 1.161" W x 2.421" H (79.50mm x 29.50mm x 61.50mm) Style: Side Entry Size: 16A Thread Size: M20 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® A Connector Type: Hood Package: Bulk Size / Dimension: 3.130" L x 1.161" W x 2.421" H (79.50mm x 29.50mm x 61.50mm) Style: Side Entry Size: 16A Thread Size: M20 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® A Connector Type: Hood Package: Bulk Size / Dimension: 3.130" L x 1.161" W x 2.421" H (79.50mm x 29.50mm x 61.50mm) Style: Side Entry Size: 16A Thread Size: M20 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® A
Connector Type: Hood
Package: Bulk
Size / Dimension: 3.130" L x 1.161" W x 2.421" H (79.50mm x 29.50mm x 61.50mm)
Style: Side Entry
Size: 16A
Thread Size: M20
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 1195-3082-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3082-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3082-ND
Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M20 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Power Connectors - 19200161540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200161540
Power Connectors 19200161540
Heavy Duty Power Connectors HAN 16A M20

Heavy Duty Power Connectors HAN 16A M20

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200161540
Power Connectors 19200161540
Han A Hood Side Entry LC 2 Pegs M20

Han A Hood Side Entry LC 2 Pegs M20

Buy Now
Singapore, Singapore
Electronic Connector
363-19200161540
Electronic Connector 363-19200161540
CONN HOOD SIDE ENTRY SZ16A M20 Product overview: 19200161540 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19200161540 can be used for catalog matching and distributor lookup.

CONN HOOD SIDE ENTRY SZ16A M20 Product overview: 19200161540 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19200161540 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Han A Hood Side Entry Lc 2 Peg Harting - 07W8425 - Newark, An Avnet Company
Chicago, IL, United States
Han A Hood Side Entry Lc 2 Peg Harting
07W8425
Han A Hood Side Entry Lc 2 Peg Harting 07W8425
Han A Hood Side Entry LC 2 Peg

Han A Hood Side Entry LC 2 Peg

Supplier's Site
Connector/Terminal/Pin - 18825264 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18825264
Connector/Terminal/Pin 18825264
HEAVY DUTY CONNECTOR, M20 SIDE ENTRY, 2 PEGS, LOW PROFILE, HOOD, SIDE ENTRY, ALUMINUM BODY, 1 LEVER. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY CONNECTOR, M20 SIDE ENTRY, 2 PEGS, LOW PROFILE, HOOD, SIDE ENTRY, ALUMINUM BODY, 1 LEVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3082-ND 19200161540 363-19200161540 07W8425 18825264
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases Power Connectors Electronic Connector Han A Hood Side Entry Lc 2 Peg Harting Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data