TOP ENTRY HOOD, SIZE 10A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 10A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:10A; EXTERNAL DEPTH:63MM ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 18825236 |
| Product Name | Hood/Door/Cover |
| Type | Cap |