HARTING Inc. of North America Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting 19200031445

Description
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting - 64AH2044 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting
64AH2044
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting 64AH2044
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules RoHS Compliant: Yes

Supplier's Site Datasheet
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting - 22AC5131 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting
22AC5131
Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting 22AC5131
HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Product Range:Han A RoHS Compliant: Yes

HOOD, TOP ENTRY, 3A, M25, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han 3A Inserts & Modules; Product Range:Han A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64AH2044
Product Name Hood, Top Entry, 3A, M25, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details