HARTING Inc. of North America Hood/Door/Cover 19200030720

Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 3A, M20, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 21292639 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
21292639
Hood/Door/Cover 21292639
HOOD, TOP ENTRY, 3A, M20, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 3A, M20, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, TOP ENTRY, CONNECTOR BODY MATERIAL:PC (POLYCARBONATE) BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:3A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 21292639
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products