HARTING Inc. of North America Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting 19200030620

Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting - 51AC2714 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting
51AC2714
Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting 51AC2714
HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes

HOOD, SIDE ENTRY, 3A, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:PC (Polycarbonate) Body; Locking Type:1 Lever; Rectangular Shell Size:3A; For Use With:Harting Han A Series Heavy Duty RoHS Compliant: Yes

Supplier's Site
Han A Hood Angled Entry 2 Pegs M20 Gre Rohs Compliant Harting - 29H1653 - Newark, An Avnet Company
Chicago, IL, United States
Han A Hood Angled Entry 2 Pegs M20 Gre Rohs Compliant Harting
29H1653
Han A Hood Angled Entry 2 Pegs M20 Gre Rohs Compliant Harting 29H1653
HAN A HOOD ANGLED ENTRY 2 PEGS M20 GRE ROHS COMPLIANT: YES

HAN A HOOD ANGLED ENTRY 2 PEGS M20 GRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AC2714
Product Name Hood, Side Entry, 3A, M20, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details