HARTING Inc. of North America Heavy Duty Cable Gland, 16-18Mm, M25/blu; Product Range Harting 19155235199

Description
HEAVY DUTY CABLE GLAND, 16-18MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:16mm; Cable Diameter Max:18mm RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CABLE GLAND, 16-18MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:16mm; Cable Diameter Max:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Cable Gland, 16-18Mm, M25/blu; Product Range Harting - 70AH0039 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Cable Gland, 16-18Mm, M25/blu; Product Range Harting
70AH0039
Heavy Duty Cable Gland, 16-18Mm, M25/blu; Product Range Harting 70AH0039
HEAVY DUTY CABLE GLAND, 16-18MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:16mm; Cable Diameter Max:18mm RoHS Compliant: Yes

HEAVY DUTY CABLE GLAND, 16-18MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:16mm; Cable Diameter Max:18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70AH0039
Product Name Heavy Duty Cable Gland, 16-18Mm, M25/blu; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211307 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details