HARTING 19155035197 Cable Gland
HEAVY DUTY CABLE GLAND, 13-16MM, M25/BLU; Product Range:Han F+B Series; Thread Size - Metric:M25; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; Cable Diameter Min:13mm; Cable Diameter Max:16mm RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | 2018874 | 70AH0034 |
| Product Name | Cable Glands | Heavy Duty Cable Gland, 13-16Mm, M25/blu; Product Range Harting |
| Application | Cable & Wire | Cable & Wire |