CABLE GLAND, M25 X 1.5, METAL, 17MM; PRODUCT RANGE:HAN-COMPACT SERIES; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M25 X 1.5; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:14MM; CABLE DIAMETER MAX:17MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Mechanical Seals |
| Product Number | 48594697 |
| Product Name | Seal |