HARTING Inc. of North America Cable Gland, M25 X 1.5, Metal, 17Mm; Product Range Harting 19120005058

Description
CABLE GLAND, M25 X 1.5, METAL, 17MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:14mm; Cable Diameter Max:17mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25 X 1.5, METAL, 17MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:14mm; Cable Diameter Max:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25 X 1.5, Metal, 17Mm; Product Range Harting - 99H5919 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25 X 1.5, Metal, 17Mm; Product Range Harting
99H5919
Cable Gland, M25 X 1.5, Metal, 17Mm; Product Range Harting 99H5919
CABLE GLAND, M25 X 1.5, METAL, 17MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:14mm; Cable Diameter Max:17mm RoHS Compliant: Yes

CABLE GLAND, M25 X 1.5, METAL, 17MM; Product Range:Han-Compact Series; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Gland Material:Metal; Gland Colour:-; Cable Diameter Min:14mm; Cable Diameter Max:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 99H5919
Product Name Cable Gland, M25 X 1.5, Metal, 17Mm; Product Range Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 116959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
View Details
EMC Cable Gland - 4264117 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.6299 inch (16 mm)
View Details
2 suppliers