HARTING Inc. of North America Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B Rohs Compliant Harting 19 30 024 0428

Description
Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B Rohs Compliant Harting - 47Y3020 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B Rohs Compliant Harting
47Y3020
Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B Rohs Compliant Harting 47Y3020
Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B RoHS Compliant: Yes

Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47Y3020
Product Name Heavy Duty Connector Hood, M40 Top Entry, 4 Pegs, High Profile, Han B Series, 180 , 24B Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details