HARTING Inc. of North America Backplane Connectors 17141462601

Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM MEL TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17141462601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17141462601
Backplane Connectors 17141462601
Hard Metric Connectors HAR-BUS HM MEL TY

Hard Metric Connectors HAR-BUS HM MEL TY

Buy Now
Hard Metric, Standard - 17141462601-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17141462601-ND
Hard Metric, Standard 17141462601-ND
"146 (110 + 36 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"146 (110 + 36 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17141462601 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17141462601
Backplane Connectors - Hard Metric, Standard 17141462601
CONN HEADER 146POS 2MM PRESS-FIT

CONN HEADER 146POS 2MM PRESS-FIT

Supplier's Site Datasheet
Har-Bus Hm Male Type Ab22 Rohs Compliant Harting - 93C8444 - Newark, An Avnet Company
Chicago, IL, United States
Har-Bus Hm Male Type Ab22 Rohs Compliant Harting
93C8444
Har-Bus Hm Male Type Ab22 Rohs Compliant Harting 93C8444
har-bus HM male Type AB22 RoHS Compliant: Yes

har-bus HM male Type AB22 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17141462601 17141462601-ND 17141462601 93C8444
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Har-Bus Hm Male Type Ab22 Rohs Compliant Harting
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 11116 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Double End, Fork
View Details
2 suppliers