HARTING Inc. of North America Backplane Connectors 17131272601

Description
Hard Metric Connectors HAR-BUS HM ML TYP
Request a Quote Datasheet
Description
Hard Metric Connectors HAR-BUS HM ML TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17131272601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17131272601
Backplane Connectors 17131272601
Hard Metric Connectors HAR-BUS HM ML TYP

Hard Metric Connectors HAR-BUS HM ML TYP

Buy Now
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1349977-17131272601 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1349977-17131272601
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1349977-17131272601
Win Source Part Number: 1349977-17131272601 Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Series: har-bus® HM Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Package: Tube Connector Style: AB 19 Standard Package: 13 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: HARTING

Win Source Part Number: 1349977-17131272601
Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Series: har-bus® HM
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Package: Tube
Connector Style: AB 19
Standard Package: 13
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: HARTING

Buy Now Datasheet
Hard Metric, Standard - 17131272601-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17131272601-ND
Hard Metric, Standard 17131272601-ND
"Position Header, Male Pins Connector 0.079"" (2.00mm)"

"Position Header, Male Pins Connector 0.079"" (2.00mm)"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17131272601 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17131272601
Backplane Connectors - Hard Metric, Standard 17131272601
CONN HEADER 2MM

CONN HEADER 2MM

Supplier's Site Datasheet
Hm Male Type Ab19, Shielded, Pl2, Pins Tssssst Harting - 44J8162 - Newark, An Avnet Company
Chicago, IL, United States
Hm Male Type Ab19, Shielded, Pl2, Pins Tssssst Harting
44J8162
Hm Male Type Ab19, Shielded, Pl2, Pins Tssssst Harting 44J8162
HM Male Type AB19, shielded, PL2, pins TSSSSST

HM Male Type AB19, shielded, PL2, pins TSSSSST

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17131272601 1349977-17131272601 17131272601-ND 17131272601 44J8162
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm Male Type Ab19, Shielded, Pl2, Pins Tssssst Harting
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details