HARTING Inc. of North America Hard Metric Connector, Plug, 200Pos; Product Range Harting 17122002201

Description
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:har-bus HM Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:har-bus HM Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 200Pos; Product Range Harting - 35C3336 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 200Pos; Product Range Harting
35C3336
Hard Metric Connector, Plug, 200Pos; Product Range Harting 35C3336
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:har-bus HM Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:har-bus HM Series; No. of Contacts:200Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3336
Product Name Hard Metric Connector, Plug, 200Pos; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details