HARTING Inc. of North America Hard Metric Connector, Plug, 111Pos; Body Style Harting 17111762201

Description
HARD METRIC CONNECTOR, PLUG, 111POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 111POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 111Pos; Body Style Harting - 35C3334 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 111Pos; Body Style Harting
35C3334
Hard Metric Connector, Plug, 111Pos; Body Style Harting 35C3334
HARD METRIC CONNECTOR, PLUG, 111POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 111POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3334
Product Name Hard Metric Connector, Plug, 111Pos; Body Style Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Wtb Housing, Header, 2Pos, 2Row; Product Range Amphenol Communications Solutions - 29AH2940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details