HARTING Inc. of North America Hard Metric Connector, Plug, 220Pos; Body Style Harting 17062202201

Description
HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 220Pos; Body Style Harting - 35C3332 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 220Pos; Body Style Harting
35C3332
Hard Metric Connector, Plug, 220Pos; Body Style Harting 35C3332
HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 220POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3332
Product Name Hard Metric Connector, Plug, 220Pos; Body Style Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details