133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
CONN HEADER 133POS 2MM PRESS-FIT
CONN, HARD METRIC, PLUG, 133P, 7ROW, 2MM; Product Range:har-bus HM Series; No. of Contacts:133Contacts
DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1195-3351-ND | 17051332602 | 93C8426 |
Product Name | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Conn, Hard Metric, Plug, 133P, 7Row, 2Mm; Product Range Harting |
Connector Type | CompactPCI; Header, Male Pins | ||
Mounting | Through Hole | ||
Contact Pitch | 2.01 mm (0.0790 inch) | ||
Number of Contacts | 133 # |