Keystone Electronics Corp. Phono Jack PC Mount -Vertical Entry Red 577

Description
Part Number: 577 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Description
Part Number: 577 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 577 is a vertical snap-fit PC mount phono jack with a red insulator, designed to mate with .125 (3.2 mm) diameter plugs. It features a one-piece shell with brass contacts tin-plated, and snaps into a printed circuit board without requiring staking. The housing is made of PBT, and the shell is steel with nickel plating. The mounting hole requirement is .062 (1.57 mm) diameter for the snap-fit tab, and the overall length is 21.4 mm. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 577 is a vertical snap-fit PC mount phono jack with a red insulator, designed to mate with .125 (3.2 mm) diameter plugs. It features a one-piece shell with brass contacts tin-plated, and snaps into a printed circuit board without requiring staking. The housing is made of PBT, and the shell is steel with nickel plating. The mounting hole requirement is .062 (1.57 mm) diameter for the snap-fit tab, and the overall length is 21.4 mm. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack PC Mount -Vertical Entry Red - 577 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack PC Mount -Vertical Entry Red
577
Phono Jack PC Mount -Vertical Entry Red 577
Part Number: 577 Color: Red Mounting: THM Orientation: Vertical Type: Phono Jack

Part Number: 577

  • Color: Red
  • Mounting: THM
  • Orientation: Vertical
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-577-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-577-ND
Audio Connectors 36-577-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet
Jack; Phono Jack; Steel (Shell); Brass;0.515 in. H x 0.328 in. Dia.; 0.07 in. - 70181757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; Phono Jack; Steel (Shell); Brass;0.515 in. H x 0.328 in. Dia.; 0.07 in.
70181757
Jack; Phono Jack; Steel (Shell); Brass;0.515 in. H x 0.328 in. Dia.; 0.07 in. 70181757
Extra long, one piece shell to accept plugs with longer pins for greater contact Snaps into holes on PC board and firmly held for soldering No staking required

  • Extra long, one piece shell to accept plugs with longer pins for greater contact
  • Snaps into holes on PC board and firmly held for soldering
  • No staking required
Supplier's Site
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 97H7590 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
97H7590
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 97H7590
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 577 36-577-ND 70181757 97H7590
Product Name Phono Jack PC Mount -Vertical Entry Red Audio Connectors Jack; Phono Jack; Steel (Shell); Brass;0.515 in. H x 0.328 in. Dia.; 0.07 in. Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video Phono (RCA) Jack Audio / Video
Unlock Full Specs
to access all available technical data