HARTING Inc. of North America Hard Metric Connector, Plug, 110Pos; Body Style Harting 17041102201

Description
HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 110Pos; Body Style Harting - 35C3329 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 110Pos; Body Style Harting
35C3329
Hard Metric Connector, Plug, 110Pos; Body Style Harting 35C3329
HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 110POS; Body Style:Straight; Connector Type:Hard Metric (HM); Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Vertical; Current Rating:1.5A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3329
Product Name Hard Metric Connector, Plug, 110Pos; Body Style Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
DDR4 TH - 10153520-2031006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details