HARTING Inc. of North America Hard Metric Connector, Plug, 77 Position; Product Range Harting 17030772201

Description
HARD METRIC CONNECTOR, PLUG, 77 POSITION; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 77 POSITION; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 77 Position; Product Range Harting - 35C3328 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 77 Position; Product Range Harting
35C3328
Hard Metric Connector, Plug, 77 Position; Product Range Harting 35C3328
HARD METRIC CONNECTOR, PLUG, 77 POSITION; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 77 POSITION; Product Range:har-bus HM Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 35C3328
Product Name Hard Metric Connector, Plug, 77 Position; Product Range Harting
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5mm Pluggable Terminal Header, 24 Position - 8727 - Keystone Electronics Corp.
Specs
Product Type IC Headers; PCB Pins
Mounting Through-Hole
Current Rating 6 amps
View Details
2 suppliers
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
25+25 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224509600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers