HARTING Inc. of North America Backplane Connectors 17030552401

Description
Hard Metric Connectors 0HAR-BUS HM MEL T
Request a Quote Datasheet
Description
Hard Metric Connectors 0HAR-BUS HM MEL T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 17030552401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
17030552401
Backplane Connectors 17030552401
Hard Metric Connectors 0HAR-BUS HM MEL T

Hard Metric Connectors 0HAR-BUS HM MEL T

Buy Now
Hard Metric, Standard - 17030552401-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
17030552401-ND
Hard Metric, Standard 17030552401-ND
"Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 17030552401 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
17030552401
Backplane Connectors - Hard Metric, Standard 17030552401
CONN HEADER 2MM PRESS-FIT

CONN HEADER 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 17030552401 17030552401-ND 17030552401
Product Name Backplane Connectors Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
D-Sub Connector Assemblies - 2262-A50019-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers