HARTING Inc. of North America Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 15220262601000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: har-flex® Number of Positions: 26 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: har-flex® Number of Positions: 26 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: har-flex® Number of Positions: 26 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: har-flex®
Number of Positions: 26
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 14Pos, 2Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1367 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - B5741-204-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PTFE Insulated Terminal Pin - 11071 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details