HARTING Inc. of North America Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets 15210502601000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: har-flex® Number of Positions: 50 Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Style: Board to Board or Cable Mounting Type: Surface Mount Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: har-flex® Number of Positions: 50 Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Style: Board to Board or Cable Mounting Type: Surface Mount Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets Series: har-flex® Number of Positions: 50 Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Style: Board to Board or Cable Mounting Type: Surface Mount Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Series: har-flex®
Number of Positions: 50
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Style: Board to Board or Cable
Mounting Type: Surface Mount
Row Spacing - Mating: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Rectangular Connectors Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Headers & Wire Housings - G125-FS12605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details