HARTING Inc. of North America Terminal Blocks 14311217102000

Description
har-flexicon 5,08 FPH-1
Request a Quote Datasheet
Description
har-flexicon 5,08 FPH-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14311217102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14311217102000
Terminal Blocks 14311217102000
har-flexicon 5,08 FPH-1

har-flexicon 5,08 FPH-1

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14311217102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14311217102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14311217102000-ND
TERM BLOCK PLUG 12POS STR 5.08MM

TERM BLOCK PLUG 12POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Std, 12Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Std, 12Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2851
Terminal Block, Std, 12Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2851
TERMINAL BLOCK, STD, 12WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, STD, 12WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14311217102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14311217102000
Pluggable Terminal Blocks 14311217102000
Pluggable Terminal Blocks 12P 300V 12A 5.08 mm pitch spring, plug

Pluggable Terminal Blocks 12P 300V 12A 5.08 mm pitch spring, plug

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14311217102000 14311217102000-ND 53X2851 14311217102000
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Std, 12Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers