HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14311014402000

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14311014402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14311014402000-ND
Terminal Blocks - Headers, Plugs and Sockets 14311014402000-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Terminal Blocks - 14311014402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14311014402000
Terminal Blocks 14311014402000
har-flexicon 3,50 FSH-1

har-flexicon 3,50 FSH-1

Buy Now
Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting - 53X2837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting
53X2837
Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting 53X2837
TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10ARoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-14AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10ARoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14311014402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14311014402000
Pluggable Terminal Blocks 14311014402000
Pluggable Terminal Blocks 10P 300V 11A 3.5 mm pitch screw, plug

Pluggable Terminal Blocks 10P 300V 11A 3.5 mm pitch screw, plug

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14311014402000-ND 14311014402000 53X2837 14311014402000
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Terminal Block, Pluggable, 10Way, 30-14Awg, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546734-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 15
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details