HARTING Inc. of North America Terminal Blocks 14310817102000

Description
har-flexicon 5,08 FPH-8
Request a Quote Datasheet
Description
har-flexicon 5,08 FPH-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14310817102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310817102000
Terminal Blocks 14310817102000
har-flexicon 5,08 FPH-8

har-flexicon 5,08 FPH-8

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 14310817102000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310817102000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310817102000-ND
TERM BLOCK PLUG 8POS STR 5.08MM

TERM BLOCK PLUG 8POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 14310817102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310817102000
Pluggable Terminal Blocks 14310817102000
Pluggable Terminal Blocks 8P 300V 12A 5.08 mm pitch spring, plug

Pluggable Terminal Blocks 8P 300V 12A 5.08 mm pitch spring, plug

Buy Now Datasheet
Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2832
Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2832
TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310817102000 14310817102000-ND 14310817102000 53X2832
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 6
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers