HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14310816402000

Description
TERM BLOCK PLUG 8POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 14310816402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
14310816402000-ND
Terminal Blocks - Headers, Plugs and Sockets 14310816402000-ND
TERM BLOCK PLUG 8POS 90DEG 5MM

TERM BLOCK PLUG 8POS 90DEG 5MM

Buy Now Datasheet
Terminal Blocks - 14310816402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310816402000
Terminal Blocks 14310816402000
har-flexicon 5,00 FSH-8

har-flexicon 5,00 FSH-8

Buy Now
Pluggable Terminal Blocks - 14310816402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310816402000
Pluggable Terminal Blocks 14310816402000
Pluggable Terminal Blocks 8P 300V 15A 5 mm pitch screw, plug

Pluggable Terminal Blocks 8P 300V 15A 5 mm pitch screw, plug

Buy Now Datasheet
Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2831 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2831
Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2831
TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14310816402000-ND 14310816402000 14310816402000 53X2831
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 8Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0A7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 333782 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Voltage Rating 57 volts
View Details